EN
  • EN
  • DE

MAX14530EEWC+T

Part No MAX14530EEWC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Overvoltage Protection with USB Charger Detection, LDO, and ESD Protection on D+/D-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Maxim Integrated
Win Source Part Number 310937-MAX14530EEWC+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14530EEWC+T CAD Model

Description

Maxim Integrated MAX14530EEWC+T USB Battery Charger Detection IC

The MAX14530EEWC+T from Maxim Integrated is a sophisticated integrated circuit designed to enhance the charging capabilities of portable devices by accurately detecting USB battery charging specifications. This compact and efficient IC is a perfect solution for a wide range of portable electronic devices such as smartphones, tablets, cameras, and MP3 players that require reliable charging via a USB connection.

At the heart of the MAX14530EEWC+T lies its ability to detect various USB charging schemes including the USB Battery Charging Specification 1.2, making it incredibly versatile for use in different charging environments. It supports detection of standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP), ensuring compatibility with most USB hosts and adapters.

The device operates over a wide voltage range, typically from 4.1V to 5.5V, which makes it suitable for use in battery-powered applications where input voltage may vary. It also features an automatic selection of USB or AC/DC adapter power without the need for external user intervention. This level of automation simplifies the design and enhances the user experience by providing seamless transition between charging modes.

Maxim Integrated has designed the MAX14530EEWC+T with safety in mind, incorporating thermal shutdown protection to prevent overheating during operation. Additionally, the IC comes in a small, 16-pin WLP (wafer-level package) that is ideal for space-constrained applications, allowing designers to maintain a compact form factor for their products.

For ease of integration, the MAX14530EEWC+T is fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance across various environmental conditions. This robustness makes it a suitable choice for portable devices that may be used in outdoor or harsh environments.

In summary, the Maxim Integrated MAX14530EEWC+T is a feature-rich USB battery charger detection IC that offers accurate charging port detection, wide voltage range operation, and thermal protection, all packaged in a small footprint ideal for portable electronics. Its ability to automatically switch between power sources and compatibility with multiple USB charging standards makes it an essential component for modern, USB-charged devices.

You May Also Be Interested in

Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess