EN
  • EN
  • DE

MAX14532EEWC+T

Part No MAX14532EEWC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DP3T 12WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Status Obsolete
Applications Audio, USB
Number of Channels 2
On-State Resistance (Maximum) 3Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 800MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WFBGA, WLBGA
Supplier Device Package 12-WLP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 711068-MAX14532EEWC+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14532EEWC+T CAD Model

Description

Maxim Integrated MAX14532EEWC+T USB 2.0 Hi-Speed Switch

The MAX14532EEWC+T from Maxim Integrated is a state-of-the-art USB 2.0 high-speed (480Mbps) switch that provides an ideal solution for USB multiplexing. It is designed to enable USB 2.0 signals to be switched between two different destinations or to isolate the bus when no connection is needed. This advanced switch is particularly suitable for applications that require switching between USB peripheral devices or partitioning a USB bus into separate domains for improved isolation and signal integrity.

The MAX14532EEWC+T comes in a compact 16-pin WLP (Wafer-Level Package) that is optimized for minimal footprint and low-profile applications. This makes it an excellent choice for portable electronics where space is at a premium, such as smartphones, tablets, and laptops. The small form factor does not compromise performance, as the device is designed to minimize capacitance and maximize bandwidth, ensuring reliable, high-speed data transfer.

Featuring low on-capacitance (CON) and on-resistance (RON), the MAX14532EEWC+T offers superior signal quality with minimal attenuation and distortion. This results in a cleaner, more reliable data signal, which is crucial for maintaining the integrity of high-speed USB communications. The switch is also equipped with overvoltage protection circuitry, safeguarding connected devices from potential damage due to voltage spikes or surges.

One of the key benefits of the MAX14532EEWC+T is its ease of integration into existing designs. It operates from a single 3.0V to 3.6V power supply and supports a -40°C to +85°C extended temperature range, making it suitable for a wide variety of operating environments. Additionally, it has built-in ESD protection, which exceeds ±15kV (air-gap discharge) and ±8kV (contact discharge), thereby ensuring robustness and longevity of end products.

To sum up, the Maxim Integrated MAX14532EEWC+T is a versatile, high-performance USB 2.0 switch that offers designers a compact, efficient, and reliable solution for their USB multiplexing needs. Its advanced features and protective measures make it a top choice for any application requiring high-speed USB data transfer and switching capabilities.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3614 $54.4560
90+ $1.1171 $100.5390
140+ $1.0822 $151.5080
195+ $1.0473 $204.2235
250+ $1.0124 $253.1000
335+ $0.9077 $304.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess