EN
  • EN
  • DE

MAX1455AAE-T

Part No MAX1455AAE-T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC AUTO SNSR SIGNAL COND 16SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Automotive
Input Type Analog
Output Type Analog
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 111993-MAX1455AAE-T
Ultra Librarian 3D Model Ultra Librarian MAX1455AAE-T CAD Model

Description

Maxim Integrated MAX1455AAE-T Precision Sensor Signal Conditioner

The MAX1455AAE-T from Maxim Integrated is a state-of-the-art sensor signal conditioner designed to provide high-accuracy amplification and temperature compensation for piezoresistive sensor signals. This integrated circuit is specifically engineered to deliver precise and stable performance across a wide range of environmental conditions, making it an ideal choice for demanding applications in the automotive, industrial, and medical sectors.

This advanced sensor signal conditioner comes in a compact 16-pin SSOP package, which is optimized for space-constrained applications. The MAX1455AAE-T operates on a 5V supply voltage and features a low-power consumption profile, ensuring efficiency in portable and battery-powered systems.

One of the key attributes of the MAX1455AAE-T is its ability to perform high-resolution analog-to-digital conversion. It boasts an on-chip 16-bit ADC that provides precise digital output, minimizing the need for external components and simplifying the overall system design. Additionally, the device includes programmable gain and offset correction, which can be finely tuned to match the characteristics of the connected sensor, ensuring high accuracy and linearity.

The MAX1455AAE-T also offers robust protection features, including electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes. Furthermore, its built-in self-test capabilities allow for easy diagnostics and system integrity checks, enhancing the reliability of the end application.

For design flexibility, the device supports a variety of communication interfaces, including SPI and I²C, enabling seamless integration with microcontrollers and other digital systems. This versatility ensures that the MAX1455AAE-T can be easily adapted to a wide range of sensor interfacing requirements.

In summary, the Maxim Integrated MAX1455AAE-T is a versatile and precise sensor signal conditioner that offers robust performance for critical applications. With its advanced features and compact design, it stands out as an excellent choice for developers looking to enhance the accuracy and reliability of their sensor-based systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1113 $50.6712
58+ $1.7324 $100.4792
90+ $1.6782 $151.0380
124+ $1.6241 $201.3884
160+ $1.5700 $251.2000
214+ $1.4076 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,051 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess