EN
  • EN
  • DE

MAX14566AEETA+T

Part No MAX14566AEETA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH HOST CHARGER 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPST
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 2.8 V to 5.5 V
-3db Bandwidth 1GHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 073288-MAX14566AEETA+T
Ultra Librarian 3D Model Ultra Librarian MAX14566AEETA+T CAD Model

Description

Maxim Integrated MAX14566AEETA+T Product Overview

The MAX14566AEETA+T is a highly integrated accessory management IC designed by Maxim Integrated, catering to the needs of complex portable electronic devices. This advanced product is specifically engineered to facilitate seamless communication between accessories and host devices, such as smartphones, tablets, and other portable consumer electronics.

Key Features

  • Accessory Identification: The MAX14566AEETA+T incorporates an accessory identification system using 1-Wire® technology, which allows for the recognition of different types of accessories when connected to a host device.
  • Enhanced Power Management: It features an adjustable overvoltage protection (OVP) up to 28V, safeguarding the host device from potential damage due to power surges.
  • USB 2.0 Compatibility: The product supports USB 2.0 data rates, ensuring high-speed data transfer between the accessory and the host device.
  • Audio Interface: An integrated audio interface allows for the transmission of analog audio signals, making it ideal for audio accessories like headphones and speakers.
  • Low Power Consumption: Designed for battery-powered applications, the MAX14566AEETA+T boasts low quiescent current to extend the battery life of the host device.

Applications

The versatility of the MAX14566AEETA+T makes it suitable for a wide range of applications, including but not limited to:

  • Smartphone and tablet docking stations
  • Audio adapters and interfaces
  • Battery chargers
  • Portable medical devices
  • Automotive accessories

Package and Availability

The device is offered in a compact TQFN package, and its small footprint allows for easy integration into space-constrained designs. The MAX14566AEETA+T is available in tape and reel format, denoted by the '+T' suffix, which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14566AEETA+T is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5151 $60.6661
26+ $4.5253 $117.6578
40+ $4.3844 $175.3760
55+ $4.2423 $233.3265
71+ $4.1014 $291.1994
95+ $3.6764 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess