EN
  • EN
  • DE

AD650AD

Part No AD650AD
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Voltage-to-Frequency and Frequency-to-Voltage Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 1MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136726-AD650AD
Manufacturer Homepage www.analog.com
Family Name AD650
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD650AD CAD Model

Description

The AD650AD from Analog Devices Inc. is a sophisticated Voltage-to-Frequency (V/F) converter that offers high precision, excellent linearity, and temperature stability. Designed for a wide array of applications, it provides a versatile solution for analog signal processing and frequency-based digital signal conversion.

Key Features

  • High Linearity: The AD650AD boasts an impressive linearity error of typically ±0.005% (max ±0.02%) at 10 kHz full scale, ensuring accurate and reliable performance in critical applications.
  • Wide Dynamic Range: This converter operates over a 100 dB dynamic range, accommodating signals from low frequencies up to 1 MHz, making it suitable for various high-speed applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the device maintains its performance across a broad temperature range.
  • Single or Dual Supply Operation: The AD650AD can be powered from a single +5 V to +36 V supply or dual supplies of ±5 V to ±18 V, offering flexibility in system design.
  • Adjustable Full-Scale Frequency: Users can set the full-scale output frequency from 1 Hz to 100 kHz with an external capacitor and resistors, providing adaptability for specific application needs.

Applications

  • Industrial Process Control
  • Data Acquisition Systems
  • Frequency to Digital Conversion
  • Motor Speed Control
  • Isolation Amplifiers

The AD650AD is housed in a standard 14-pin DIP package, ensuring easy integration into existing systems. Its robust design and comprehensive feature set make it an ideal choice for engineers and designers seeking a reliable V/F converter for their precision measurement, instrumentation, or control systems.

Whether it’s for converting analog signals into frequency outputs for digital circuits, or for applications requiring frequency isolation, the AD650AD from Analog Devices Inc. delivers consistent performance and quality that professionals can trust.

You May Also Be Interested in

Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Analog Devices Inc.
IC V-F CONVERTER SYNC 16CDIP
Lowest to $77.1615
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess