EN
  • EN
  • DE

MAX14589EEWL+T

Part No MAX14589EEWL+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX14589 Series DPDT 5.5 V 0.38 Ohm Surface Mount Analog Switch - WLP-9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 200 MHz
Dual Supply Voltage 5 V
High Level Output Current 500 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 963.8 mW
Max Supply Current 60 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of Channels 2
Number of Circuits 1
Number of Pins 9
Operating Supply Voltage 2.5 V
Polarity Non-Inverting
Radiation Hardening No
Resistance 380 mΩ
RoHS Compliant
Supply Type Dual, Single
Turn-Off Delay Time 2.25 ms
Turn-On Delay Time 10 ms
Win Source Part Number 1074892-MAX14589EEWL+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14589EEWL+T CAD Model

Description

Maxim Integrated MAX14589EEWL+T Overvoltage Protector

The MAX14589EEWL+T from Maxim Integrated is a cutting-edge overvoltage protection device designed to safeguard low-voltage systems against high-voltage faults up to +28V. This advanced component is ideal for portable and battery-powered equipment where space is at a premium and protection from overvoltage conditions is essential.

Featuring an integrated low RON n-channel MOSFET and overvoltage lockout (OVLO), the MAX14589EEWL+T ensures that sensitive electronics remain unharmed by excessive voltage levels. The device's OVLO threshold can be adjusted via an external resistor divider, providing designers with the flexibility to tailor the protection to their specific needs.

The MAX14589EEWL+T is capable of handling continuous DC currents up to 1A, making it suitable for a wide range of applications, including USB and other low-power ports. Its quick response time to overvoltage events helps to prevent damage to downstream components, while its low quiescent current minimizes power consumption when the system is in standby mode.

This overvoltage protector comes in a compact, 6-pin µDFN package with a size of just 1.5mm x 1.0mm, which is ideal for space-constrained applications. The MAX14589EEWL+T operates over a broad temperature range from -40°C to +85°C, ensuring reliable performance across various environments.

The device also includes features such as thermal shutdown protection, which prevents overheating, and an auto-retry feature that enables the system to attempt to recover from an overvoltage condition automatically. The MAX14589EEWL+T is available in a lead-free, RoHS-compliant package, adhering to environmental standards and regulations for electronic components.

In summary, the Maxim Integrated MAX14589EEWL+T is a versatile and reliable solution for protecting sensitive electronics from harmful overvoltage conditions. Its small footprint, adjustable OVLO, and robust feature set make it an excellent choice for designers looking to enhance the safety and longevity of their low-voltage systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6029 $52.0580
47+ $2.1358 $100.3826
73+ $2.0690 $151.0370
100+ $2.0023 $200.2300
130+ $1.9355 $251.6150
173+ $1.7353 $300.2069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,001 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess