EN
  • EN
  • DE

MAX14637CVB+T

Part No MAX14637CVB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC USB CHARGE DETECTOR 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications USB, Peripherals
Current - Supply 150µA
Voltage - Supply 3.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 10-XFQFN
Supplier Device Package 10-UTQFN (1.6x2.1)
Base Product Number MAX14637
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074894-MAX14637CVB+T
Ultra Librarian 3D Model Ultra Librarian MAX14637CVB+T CAD Model

Description

Maxim Integrated MAX14637CVB+T Battery Charger IC

The Maxim Integrated MAX14637CVB+T is a high-performance, single-cell Li+ battery charger integrated circuit designed to provide efficient and safe charging for portable devices. This compact charging solution is ideal for space-constrained applications such as wearables, fitness trackers, and smartwatches, where reliability and battery life are critical. The MAX14637CVB+T operates over a wide input voltage range and is capable of handling up to 28V, making it suitable for use with various power sources.

Key Features

  • High Voltage Tolerance: With an input voltage tolerance of up to 28V, the MAX14637CVB+T protects against high voltage spikes, ensuring safe operation and extending the lifespan of the battery and the device.
  • Flexible Charging Options: The device supports adjustable charge current up to 1A, allowing designers to optimize charging speed for different battery capacities and thermal constraints.
  • Thermal Regulation: To prevent overheating, the MAX14637CVB+T includes a thermal regulation feature that automatically reduces charge current under high temperature conditions.
  • Charge Safety: Integrated safety features include prequalification charging for deeply discharged batteries, automatic charge termination, and a timer to prevent overcharging.
  • Low Power Dissipation: The IC's low quiescent current minimizes power dissipation, which is crucial for battery-powered devices.

Applications

  • Portable Consumer Electronics
  • Wearable Devices
  • Bluetooth Headsets
  • Smartwatches and Fitness Trackers

The MAX14637CVB+T comes in a compact 10-bump, wafer-level package (WLP) that is not only space-saving but also offers reduced external component count, contributing to a simplified design and faster time-to-market for product developers. This IC integrates seamlessly into modern portable electronics, providing a reliable charging solution that enhances the user experience by ensuring devices are charged quickly and safely.

With its combination of high voltage protection, programmable charge currents, and comprehensive safety features, the Maxim Integrated MAX14637CVB+T stands out as a robust and versatile choice for any application requiring a single-cell Li+ battery charging solution.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PF1510
Lowest to $4.5143

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess