EN
  • EN
  • DE

MAX14640ETA+T

Part No MAX14640ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC USB HOST ADAPTR EMULATOR TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB Charger Emulation
Supply Voltage - Operating 3 V to 5.5 V
Case / Package 8-TDFN-EP (2x2)
Mounting Surface Mount
Win Source Part Number 073296-MAX14640ETA+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX14640ETA+T CAD Model

Description

Maxim Integrated MAX14640ETA+T High-Efficiency Battery Charger

The Maxim Integrated MAX14640ETA+T is a cutting-edge battery charger designed for optimal performance and efficiency. This compact, high-frequency, switch-mode charger is engineered to charge a single-cell Li+ battery with precision and safety. It is an ideal choice for portable applications due to its small size and high efficiency.

With an input voltage range of 4.1V to 6.3V, the MAX14640ETA+T can accommodate a variety of power sources, including AC adapters and USB ports. Its charge current is programmable up to 1.2A through an external resistor, allowing for customization based on the specific needs of the application and the battery's specifications.

The device features a Smart Power Selector™ that seamlessly manages power distribution between the battery, the system load, and the input source. This ensures that the system remains operational even when the input power is limited or removed. The MAX14640ETA+T also incorporates a battery temperature monitoring feature for added safety, which suspends charging if the battery temperature goes outside the predefined safe range.

Maxim Integrated has equipped the MAX14640ETA+T with a variety of safety features to protect both the battery and the system. These include overvoltage protection, thermal regulation to prevent overheating, and a safety timer that prevents overcharging. Additionally, the charger has a preconditioning feature for deeply discharged batteries and an automatic termination upon charge completion.

The MAX14640ETA+T comes in a tiny, lead-free, 8-pin TDFN package with a 2mm x 2mm footprint, making it an excellent choice for space-constrained applications. It operates over a -40°C to +85°C temperature range, ensuring reliability and performance under varying environmental conditions.

Overall, the Maxim Integrated MAX14640ETA+T battery charger offers an efficient and secure charging solution for today's portable devices, providing designers with a versatile and dependable option for their power management needs.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4195 $63.8775
100+ $1.1654 $116.5400
155+ $1.1284 $174.9020
215+ $1.0926 $234.9090
275+ $1.0557 $290.3175
370+ $0.9471 $350.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess