EN
  • EN
  • DE

MAX14656EWE+T

Part No MAX14656EWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC OVERVOLTAGE PROTECTOR WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Programmable Fault Protection Over Voltage
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WLP (2x2)
Win Source Part Number 1066140-MAX14656EWE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14656EWE+T CAD Model

Description

Maxim Integrated MAX14656EWE+T USB 2.0 Hi-Speed Multiplexer/Switch

The MAX14656EWE+T from Maxim Integrated is a versatile and high-performance USB 2.0 Hi-Speed (480Mbps) multiplexer/switch designed to enable USB 2.0 signal switching with minimal signal degradation. This device is an ideal solution for applications requiring USB signal routing, such as docking stations, peripherals, and multi-function printers.

With its integrated ESD protection, the MAX14656EWE+T provides robust protection for sensitive USB lines against electrostatic discharges, ensuring the reliability and longevity of your USB applications. The device features low on-capacitance (CON) and on-resistance (RON), which results in minimal signal distortion and attenuation, thus preserving signal integrity for high-speed data transmission.

The MAX14656EWE+T offers a wide operating temperature range from -40°C to +85°C, making it suitable for various environments and applications. Its compact 16-pin WLP (Wafer-Level Package) with a 1.8mm x 1.6mm footprint allows for space-saving designs, which is particularly beneficial for portable and space-constrained devices.

This USB 2.0 switch supports both full-speed (12Mbps) and low-speed (1.5Mbps) operation, providing flexibility for various USB configurations. It is also designed with a single supply voltage of 3.0V to 5.5V, which aligns with common USB bus power specifications, simplifying power supply design.

Key features of the MAX14656EWE+T include:

  • USB 2.0 Hi-Speed (480Mbps) compatible
  • Integrated ESD protection for enhanced reliability
  • Low on-capacitance and on-resistance to maintain signal quality
  • Wide operating temperature range for diverse applications
  • Compact 16-pin WLP for space-saving designs
  • Support for full-speed and low-speed USB operation
  • Single supply voltage for ease of design

The MAX14656EWE+T is supplied in a tape and reel format (denoted by the +T suffix), which is suitable for automated pick-and-place manufacturing processes, ensuring efficient assembly for high-volume production. With its combination of performance, integration, and compactness, the MAX14656EWE+T is an excellent choice for designers looking to streamline their USB interface designs while maintaining high-speed data integrity and protection.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess