EN
  • EN
  • DE

MAX146BCAP+T

Part No MAX146BCAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 133ksps 12-bit Serial 20-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Tin
Conversion Rate 133 ksps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 640 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 1.2 mA
Number of A/D Converters 1
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Pins 20
Polarity Bipolar, Unipolar
Power Dissipation 3.6 mW
Resolution 1.5 B
RoHS Compliant
Sampling Rate 133 ksps
Supply Type Single
Win Source Part Number 1074910-MAX146BCAP+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX146BCAP+T CAD Model

Description

Product Overview: MAX146BCAP+T

The MAX146BCAP+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to provide precision data conversion in a variety of applications. This ADC features a 4-channel multiplexer with a sample-and-hold circuit, enabling it to handle multiple analog inputs with ease. The MAX146BCAP+T operates from a single +2.7V to +3.6V power supply, making it ideal for portable and battery-powered devices where power efficiency is critical.

With its 12-bit resolution, the MAX146BCAP+T offers fine granularity in digital output, allowing for detailed and accurate representation of the analog signal. The device boasts a maximum sampling rate of 133ksps (kilo-samples per second), providing the speed needed for high-bandwidth signals and real-time data acquisition tasks.

One of the key features of the MAX146BCAP+T is its SPI/QSPI/MICROWIRE-compatible serial interface, which facilitates easy communication with microcontrollers and digital systems. This versatility in communication protocols ensures that the device can be integrated into a wide range of systems without compatibility issues.

The MAX146BCAP+T also includes an internal 2.5V reference, which simplifies the design by eliminating the need for external precision reference components. However, for applications requiring a different reference voltage, an external reference can also be used, providing design flexibility.

Maxim Integrated has designed the MAX146BCAP+T with a focus on reliability and performance. The device comes in a compact 20-SSOP package, which is suitable for space-constrained applications. Its temperature range of -40°C to +85°C ensures stable operation across a wide range of environmental conditions.

Whether it's for data acquisition systems, sensor interfaces, industrial control systems, or medical equipment, the MAX146BCAP+T is a robust and precise ADC solution that delivers high-quality digital conversion for demanding applications.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess