EN
  • EN
  • DE

MAX1471ATJ+

Part No MAX1471ATJ+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description - RF Receiver ASK, FSK 315MHz, 434MHz -114dBm  PCB, Surface Mount 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer Maxim Integrated
Packaging Tube
Frequency 315MHz, 434MHz
Sensitivity -114dBm
Modulation or Protocol ASK, FSK
Applications ISM, Garage Door Openers, RKE
Current - Receiving 7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 125°C
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Win Source Part Number 132896-MAX1471ATJ+
Ultra Librarian 3D Model Ultra Librarian MAX1471ATJ+ CAD Model

Description

Maxim Integrated MAX1471ATJ+ Low-Power, 315MHz/434MHz ASK/FSK Transceiver

The MAX1471ATJ+ from Maxim Integrated is a sophisticated, low-power RF transceiver designed for automatic switch key (ASK) and frequency shift keying (FSK) modulation schemes. Operating in the 315MHz and 434MHz frequency bands, this transceiver is an excellent choice for a wide range of wireless communication applications, including remote keyless entry (RKE), garage door openers, and wireless security systems.

With its integrated phase-locked loop (PLL) architecture, the MAX1471ATJ+ provides a flexible and high-performance solution for both transmitter and receiver functions. Its low current consumption makes it suitable for battery-operated devices, ensuring long life and reliability in the field.

Key features of the MAX1471ATJ+ include:

  • Support for both ASK and FSK modulation schemes, providing versatility for different communication protocols.
  • Operation in the 315MHz and 434MHz ISM bands, meeting regulatory requirements for many regions and enabling international deployment.
  • Excellent receiver sensitivity, which allows for extended range communication and robust signal reception.
  • Low-power consumption, with a power-down mode for further energy savings, making it ideal for portable and remote applications.
  • Integrated image rejection, which eliminates the need for an external IF filter and reduces the overall component count and system cost.
  • Programmable output power, allowing the user to optimize the transceiver for specific range and power requirements.

The MAX1471ATJ+ is housed in a compact 32-pin TQFN package, which minimizes the footprint on a printed circuit board (PCB) and is suitable for space-constrained applications. Additionally, it is designed with an SPI-compatible serial interface, facilitating easy integration into a microcontroller-based system and enabling rapid development and deployment of wireless solutions.

Whether you are developing consumer electronics, industrial controls, or automotive wireless systems, the Maxim Integrated MAX1471ATJ+ transceiver offers a reliable and efficient solution for your wireless communication needs.

You May Also Be Interested in

U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6608 $81.6608
2+ $79.1094 $158.2188
3+ $76.5569 $229.6707
4+ $74.0055 $296.0220
6+ $66.3501 $398.1006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess