EN
  • EN
  • DE

MAX14731EWV+T

Part No MAX14731EWV+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC RF RECEIVER 30WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Overvoltage Protection
Current - Supply 360µA
Voltage - Supply 3V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 30-WFBGA, WLBGA
Supplier Device Package 30-WLP (2.54x2.2)
Base Product Number MAX14731
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074914-MAX14731EWV+T
Ultra Librarian 3D Model Ultra Librarian MAX14731EWV+T CAD Model

Description

The MAX14731EWV+T from Maxim Integrated is a versatile and high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications. This compact and efficient device is engineered to provide a reliable power solution for portable and space-constrained devices.

Key Features

  • Integrated battery charger with smart power selector
  • High efficiency due to low quiescent current
  • Wide input voltage range, accommodating various power sources
  • Multiple output voltage configurations for system flexibility
  • Compact package suitable for space-sensitive applications
  • Robust protection features including overvoltage, thermal, and short-circuit protection
  • Programmable charge settings via I2C interface

Applications

The MAX14731EWV+T is ideal for a variety of applications where efficient power management is crucial. These include but are not limited to:

  • Portable consumer electronics
  • Wearable devices
  • Healthcare monitoring systems
  • Smart IoT devices
  • Energy harvesting systems

Product Advantages

The MAX14731EWV+T stands out in the market with its advanced charging capabilities and power management features. The device's smart power selector allows for seamless transition between charging and battery operation, ensuring uninterrupted power supply to critical components. Its low quiescent current enhances battery life, making it an excellent choice for battery-powered applications.

Furthermore, the PMIC's programmability via an I2C interface allows for precise control over charging parameters, enabling designers to optimize the system for specific use cases. The robust protection circuitry of the MAX14731EWV+T also ensures long-term reliability, safeguarding the system against common electrical hazards.

In summary, the MAX14731EWV+T from Maxim Integrated is a high-quality, feature-rich PMIC that provides designers with a flexible and efficient power management solution. Its compact form factor, combined with its extensive feature set, makes it a top choice for engineers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1335 $59.5365
45+ $2.5722 $115.7490
70+ $2.4913 $174.3910
96+ $2.4105 $231.4080
124+ $2.3308 $289.0192
166+ $2.0894 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess