EN
  • EN
  • DE

MAX1473ETJ+T

Part No MAX1473ETJ+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RCVR ASK 315MHZ/433MHZ 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Sensitivity -114dBm
Data Rate (Max) 100kbps
Modulation or Protocol ASK
Applications RKE, Telemetering, Security Technology
Current - Receiving 5.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 117908-MAX1473ETJ+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1473ETJ+T CAD Model

Description

Maxim Integrated MAX1473ETJ+T: Low-Power, 300MHz to 450MHz ASK/FSK Superheterodyne Receiver

The MAX1473ETJ+T from Maxim Integrated is a state-of-the-art superheterodyne receiver designed for Automatic Frequency Shift Keying (ASK) and Frequency Shift Keying (FSK) data communication. This device operates in the 300MHz to 450MHz frequency range, making it an ideal solution for a wide variety of wireless applications, including remote keyless entry (RKE), garage door openers, and home automation networks.

Engineered for low power consumption, the MAX1473ETJ+T is optimized for battery-powered applications where power efficiency is crucial. It features a low-current power-down mode and an adjustable low-noise amplifier (LNA) for improved sensitivity, which enables the receiver to maintain excellent performance while minimizing power usage.

The device is housed in a compact 32-pin TQFN package that measures just 5mm x 5mm, making it suitable for space-constrained applications. The MAX1473ETJ+T integrates an image-reject downconverter, eliminating the need for an external IF SAW filter. This not only simplifies the design but also reduces the bill of materials and the overall cost of the end product.

With a highly configurable baseband section, the MAX1473ETJ+T offers a programmable data rate and frequency deviation to accommodate a variety of communication protocols. The receiver's digital output can directly interface with a microcontroller, further simplifying the design process and speeding up time-to-market.

The MAX1473ETJ+T is designed with robustness in mind, featuring an automatic gain control (AGC) circuit that enables it to handle large signal variations. This ensures reliable communication even in the presence of strong interfering signals or in fluctuating signal conditions.

For designers and engineers looking for a versatile and efficient ASK/FSK receiver, the MAX1473ETJ+T from Maxim Integrated offers a compelling mix of performance, power efficiency, and ease of integration. Its advanced features and compact form factor make it an excellent choice for the next generation of wireless communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6458 $51.6640
170+ $0.6042 $102.7140
260+ $0.5834 $151.6840
370+ $0.5417 $200.4290
480+ $0.5209 $250.0320
600+ $0.5000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess