EN
  • EN
  • DE

MAX14783EESA

Part No MAX14783EESA
Manufacturer Maxim Integrated
Description Encoder Interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212171-MAX14783EESA
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX14783EESA CAD Model

Description

Maxim Integrated MAX14783EESA: Robust RS-485/RS-422 Transceiver

The MAX14783EESA from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to provide reliable communication in industrial environments. With its extended ESD protection, this transceiver is particularly suited for applications that require robust data transmission over long distances and in noisy environments.

The device operates from a single 3.0V to 3.6V supply and is fully specified over the -40°C to +125°C temperature range, making it ideal for demanding industrial applications. The MAX14783EESA features a low quiescent current, which makes it a great choice for power-sensitive applications.

One of the standout features of the MAX14783EESA is its enhanced Electrostatic Discharge (ESD) protection. The transceiver is protected against ±15kV ESD strikes on the transceiver's bus pins without latch-up or damage, ensuring reliability and longevity in the field. This level of protection exceeds the industry standards of IEC 61000-4-2 for air and contact discharge.

The device supports data rates up to 20Mbps, making it suitable for high-speed data communication. It also includes a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus, which is particularly beneficial for systems that need to communicate with multiple devices over a single communication bus.

Additional features of the MAX14783EESA include thermal shutdown protection and a fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle. This ensures that the receiver output is in a known state during fault conditions.

The MAX14783EESA comes in a space-saving 8-pin NSOIC package, making it a compact solution for PCB designs with limited space. Its combination of high-speed communication, robust protection features, and low power consumption makes it an excellent choice for a variety of applications including industrial control systems, HVAC systems, and networked communication systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14783EESA, making it a trusted component for engineers and designers looking to build resilient and efficient communication interfaces.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8406 $50.4360
145+ $0.6897 $100.0065
225+ $0.6682 $150.3450
310+ $0.6466 $200.4460
400+ $0.6251 $250.0400
540+ $0.5604 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess