EN
  • EN
  • DE

MAX1479ATE

Part No MAX1479ATE
Manufacturer Maxim Integrated
Description 300MHz to 450MHz Low-Power, Crystal-Based +10dBm ASK/FSK Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212173-MAX1479ATE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1479ATE CAD Model

Description

The MAX1479ATE from Maxim Integrated is a cutting-edge, low-power, fully integrated RF transmitter specifically designed for use in the 300MHz to 450MHz frequency bands. This versatile component is ideal for a wide range of applications, including but not limited to remote keyless entry (RKE), garage door openers, and home automation wireless communication systems. Its high level of integration and features make it a top choice for designers looking to optimize their RF systems.

Key Features:

  • Frequency Range: Operates effectively in the 300MHz to 450MHz frequency bands, providing flexibility for various applications and regional requirements.
  • Output Power: Programmable output power allows for precise control over transmission strength, ensuring optimal performance and compliance with regulatory standards.
  • Modulation: Supports advanced modulation schemes, including FSK, GFSK, ASK, and OOK, providing versatility in communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1479ATE is ideal for battery-operated devices, helping to extend battery life and reduce maintenance.
  • Integrated Voltage Regulator: Features an integrated LDO voltage regulator, simplifying power supply design and enhancing overall system reliability.
  • Temperature Range: Capable of operating over an extended temperature range, making it suitable for harsh environments and outdoor applications.

Applications:

The MAX1479ATE is a versatile component that can be used in a variety of wireless communication applications. Its robust feature set ensures reliable performance for:

  • Remote Keyless Entry (RKE) systems
  • Garage door openers
  • Home automation networks
  • Alarm and security systems
  • Wireless sensor networks
  • Industrial controls

Maxim Integrated's commitment to quality and performance is evident in the MAX1479ATE, making it a smart choice for developers seeking to create reliable and efficient wireless communication solutions.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess