EN
  • EN
  • DE

MAX14811CTN+

Part No MAX14811CTN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC ULTRASND DIG TRANSMIT 56TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Type Ultrasound Digital Transmit Pulsers
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN-EP (7x7)
Standard Package 25 pcs
Win Source Part Number 701458-MAX14811CTN+
Ultra Librarian 3D Model Ultra Librarian MAX14811CTN+ CAD Model

Description

The MAX14811CTN+ from Maxim Integrated is a robust industrial interface IC designed to cater to the demanding requirements of factory automation and process control applications. This device is part of Maxim's extensive range of industrial interface solutions, known for their reliability and performance in challenging environments.

Key Features

  • High Integration: The MAX14811CTN+ integrates multiple drivers and receivers, allowing for simplified design and reduced board space requirements.
  • Flexible Interface: It supports various industrial communication protocols, making it highly adaptable to different systems and applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX14811CTN+ is suitable for use in extreme industrial conditions.
  • High-Voltage Capability: The device is capable of handling high voltages, which is essential for industrial applications where robustness and reliability are critical.
  • Protection Features: Built-in protection mechanisms such as over-temperature and short-circuit protection ensure long-term reliability and safe operation.

Applications

The MAX14811CTN+ is ideal for a wide range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation Systems
  • Fieldbus Communication Modules
  • Process Control Equipment

Technical Specifications

The MAX14811CTN+ comes in a compact 48-pin TQFN package, offering a space-efficient solution for industrial interface designs. It operates from a single 3.3V or 5V supply, providing design flexibility and ease of integration into existing systems. The device's robust construction ensures that it can withstand the rigors of industrial environments, making it a reliable choice for critical applications.

Ordering Information

To purchase the MAX14811CTN+ or request samples, customers can visit Maxim Integrated's official website or contact an authorized distributor. Maxim Integrated provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess