EN
  • EN
  • DE

25AA640AT-I/SN

Part No 25AA640AT-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 10MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 25AA640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA640AT-I/SNTR, 25AA640AT-I/SNCT, 25AA640AT-I/SNDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845266-25AA640AT-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA640AT-I/SN CAD Model

Description

Product Overview: 25AA640AT-I/SN

The 25AA640AT-I/SN is a high-performance 16K SPI Serial EEPROM from the reputable manufacturer, Microchip Technology. This device offers a convenient non-volatile memory solution for applications that require data storage or parameter management. It operates over the industrial temperature range and comes in an 8-pin SOIC package, making it suitable for a wide array of electronic systems.

Key Features

  • Memory Size: The device features a 64-Kbit (8 K x 8) memory size, providing ample space for your data storage needs.
  • Interface Type: It utilizes the Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
  • Operating Voltage: It supports a wide voltage range of 1.8V to 5.5V, making it versatile for use in various operating conditions and system designs.
  • Temperature Range: The EEPROM operates reliably across an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Write Protection: It includes write-protect features to prevent accidental data overwrites, thereby safeguarding your critical information.
  • Endurance: The device boasts a high endurance of 1 million write cycles and a data retention period of over 100 years, ensuring long-term reliability.

Applications

The 25AA640AT-I/SN is designed to be versatile and is commonly used in applications such as:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment

Ordering Information

Product 25AA640AT-I/SN can be ordered through Microchip Technology's official distributors and is available for bulk purchase. For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8017 $54.0510
70+ $1.4783 $103.4810
105+ $1.4321 $150.3705
145+ $1.3859 $200.9555
190+ $1.3397 $254.5430
250+ $1.2011 $300.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess