EN
  • EN
  • DE

CAT24WC16PI

Part No CAT24WC16PI
Manufacturer ON Semiconductor
Catalog Memory
Description DIP 8P 50PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package PDIP
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1013804-CAT24WC16PI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC16PI CAD Model

Description

The CAT24WC16PI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications requiring reliable and flexible non-volatile memory storage. With a 16-Kb storage capacity, it provides ample space for device configurations, calibration data, and small application code storage.

Key Features

  • Memory Size: 16-Kilobits, organized as 2,048 x 8 bits, which allows for efficient data management and storage organization.
  • Interface: I²C (Inter-Integrated Circuit) serial interface, ensuring easy integration with most microcontrollers and processors, and enabling simple, two-wire serial communication.
  • Write Cycle Time: Fast write cycle times of typically 5 ms, facilitating quick updates to stored data without significant delays.
  • Operating Voltage Range: Wide operating voltage range from 2.5V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Endurance: High endurance of 1 million write cycles and a data retention period of 100 years, ensuring long-term reliability of the stored information.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments and extending its usability across different industries.
  • Packaging: Available in a PDIP package, which is easy to handle and solder, suitable for prototyping as well as production volumes.

Applications

The CAT24WC16PI is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Networking devices

Overall, the CAT24WC16PI from ON Semiconductor is a robust and reliable EEPROM solution that offers excellent performance and flexibility for designers and engineers looking to implement non-volatile memory in their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess