EN
  • EN
  • DE

MAX14819AATM+

Part No MAX14819AATM+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169154-MAX14819AATM+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface- Drivers, Receivers, Transceivers
Package Strip
Product Status Active
Type Transceiver
Protocol IO-Link
Voltage - Supply 9V ~ 36V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX14819AATM+ CAD Model

Description

Maxim Integrated MAX14819AATM+ Dual-Channel IO-Link Master Transceiver

The MAX14819AATM+ from Maxim Integrated is a state-of-the-art, dual-channel IO-Link Master transceiver designed for industrial IO-Link applications and sensor/actuator power management. This high-performance device integrates two complete IO-Link transceivers and is fully compliant with the IO-Link standard (IEC 61131-9). It is well-suited for a variety of industrial automation and control systems, offering robust communication and power management capabilities.

Each of the MAX14819AATM+'s two channels can be configured as an IO-Link Master or as a standard digital input/output port, providing flexibility to designers. The device features an integrated step-down regulator, which simplifies the power supply design by converting the 24V industrial supply voltage down to a 3.3V or 5V system supply. The high-efficiency DC-DC regulator helps to reduce power dissipation, making the MAX14819AATM+ an energy-efficient solution for industrial applications.

The MAX14819AATM+ offers robust L+ supply controllers with settable current limiting, reverse voltage protection, and channel-to-channel isolation, enhancing the reliability and safety of the connected sensors and actuators. Additionally, the device includes comprehensive diagnostic features that enable fault detection and reporting, which is critical in maintaining high system uptime and performance.

Communication reliability is ensured with the MAX14819AATM+'s integrated wake-up and driver features, which support high-speed (COM3) IO-Link communication. The transceiver's high drive capability allows for extended cable lengths, making it suitable for complex industrial environments. Furthermore, the device's low-power mode and reduced power dissipation contribute to its suitability for energy-conscious applications.

Designed with the rigors of industrial environments in mind, the MAX14819AATM+ is housed in a compact 48-pin TQFN package, which is ideal for space-constrained applications. With its robust feature set and compliance with the IO-Link standard, this dual-channel transceiver from Maxim Integrated is an excellent choice for developers looking to create reliable and efficient industrial communication systems.

For detailed technical specifications, application support, and ordering information, customers can visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8540 $59.1240
11+ $9.2304 $101.5344
17+ $8.9185 $151.6145
25+ $8.2949 $207.3725
32+ $7.9830 $255.4560
40+ $7.6712 $306.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess