EN
  • EN
  • DE

MAX14821ETG+T

Part No MAX14821ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 24TQFN / 1/1 Transceiver IO-Link 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 1/1
Data Rate 230.4Kbps
Voltage - Supply 9V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX14821
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350642-MAX14821ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX14821ETG+T CAD Model

Description

Product Overview: MAX14821ETG+T by Maxim Integrated

The MAX14821ETG+T from Maxim Integrated is a high-performance, robust IO-Link Device Transceiver designed to facilitate communication in industrial environments. This transceiver is specifically engineered to meet the stringent demands of IO-Link devices and sensors, providing a reliable interface for data transfer and power supply between the IO-Link master and the connected sensors or actuators.

Key Features

  • IO-Link Compatibility: Fully compliant with IO-Link specification V1.1, the MAX14821ETG+T ensures seamless integration with IO-Link systems, supporting COM1, COM2, and COM3 modes for versatile communication speeds.
  • Integrated Regulators: This transceiver comes with integrated LDO regulators for both 3.3V and 5V outputs, which can be used to power external circuitry, thus reducing the need for additional components.
  • Protection Features: The device offers robust protection against reverse polarity, short-circuit, and over-temperature conditions, ensuring reliable operation and longevity in harsh industrial settings.
  • Low Power Consumption: With a focus on energy efficiency, the MAX14821ETG+T is designed for low power consumption, making it suitable for energy-conscious applications.
  • Flexible Interface: The transceiver supports UART interface for easy communication with microcontrollers, and it can be configured for either push-pull or high-side switch pre-driver outputs.

Applications

The MAX14821ETG+T is an ideal choice for a variety of industrial applications, including:

  • IO-Link sensors and actuators
  • Industrial control and automation systems
  • Smart factory and Industry 4.0 solutions

Package and Quality

Encased in a compact 24-pin TQFN package with an exposed pad, the MAX14821ETG+T offers excellent thermal performance and occupies minimal board space. The device is available in tape and reel packaging, facilitating efficient handling and manufacturing processes. Maxim Integrated's commitment to quality ensures that this transceiver meets the highest reliability standards for industrial components.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2280 $56.0520
20+ $5.1102 $102.2040
31+ $4.9505 $153.4655
42+ $4.7908 $201.2136
54+ $4.6311 $250.0794
73+ $4.1520 $303.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess