EN
  • EN
  • DE

MAX14827AATG+

Part No MAX14827AATG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol IO-Link
Number of Drivers/Receivers 2/2
Receiver Hysteresis 3.3 V
Voltage - Supply 9V ~ 60V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX14827
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852363-MAX14827AATG+
Ultra Librarian 3D Model Ultra Librarian MAX14827AATG+ CAD Model

Description

Maxim Integrated MAX14827AATG+ Dual IO-Link Transceiver

The MAX14827AATG+ is a highly integrated dual-channel transceiver module from Maxim Integrated, designed to provide a robust interface for IO-Link devices and sensors. This advanced transceiver is engineered to facilitate bidirectional communication in industrial automation environments, ensuring reliable data exchange between IO-Link masters and smart sensors or actuators.

One of the key features of the MAX14827AATG+ is its ability to support two IO-Link channels, which are fully compliant with the IO-Link specification V1.1.2. This ensures compatibility with a wide range of IO-Link devices and provides flexibility in system design. The dual-channel capability allows for a reduction in the number of components required in a system, leading to cost savings and simplified board layouts.

The device operates over a wide supply voltage range of 7V to 36V, making it suitable for various industrial applications. Additionally, it offers a low on-resistance of only 2.5Ω (typical) for the high-side switches, which minimizes power loss and improves efficiency.

Protection features are paramount in industrial settings, and the MAX14827AATG+ does not disappoint. It includes integrated protection against over-temperature, short-circuit, and reverse polarity, which contributes to the longevity and reliability of the system. The device also features cycle-by-cycle current limiting and thermal shutdown, further enhancing its safety profile.

For ease of diagnostics and system monitoring, the MAX14827AATG+ provides detailed status reporting through an SPI interface. This allows system designers to quickly identify and address any issues, reducing downtime and maintaining high levels of productivity.

The transceiver is available in a compact, 28-pin TQFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the PCB. The MAX14827AATG+ is an ideal solution for designers looking to implement IO-Link connectivity in their industrial automation systems, offering a blend of performance, integration, and protection in a single device.

Whether it's for factory automation, process control, or other demanding industrial applications, the MAX14827AATG+ from Maxim Integrated provides a reliable and efficient solution for dual-channel IO-Link communication.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0877 $64.3508
8+ $13.2002 $105.6016
12+ $12.7877 $153.4524
17+ $12.3752 $210.3784
21+ $11.9627 $251.2167
28+ $10.7252 $300.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess