EN
  • EN
  • DE

MAX1490BCPG

Part No MAX1490BCPG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24DIP / Complete, Isolated RS-485/RS-422 Data Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Part Number Series MAX1490
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813086-MAX1490BCPG
Ultra Librarian 3D Model Ultra Librarian MAX1490BCPG CAD Model

Description

Maxim Integrated MAX1490BCPG Overview

The MAX1490BCPG is a robust and high-performance integrated circuit designed by Maxim Integrated, a leader in the development of analog and mixed-signal products. This device is an advanced, low-power, 3.5-digit analog-to-digital converter (ADC) with built-in drivers for a liquid crystal display (LCD). It is specifically engineered to deliver accurate measurements and display solutions for a wide range of applications, including industrial control systems, portable instruments, and data acquisition systems.

Key Features

  • High Integration: The MAX1490BCPG integrates an ADC, multiplexer, and LCD drivers in a single package, significantly reducing the component count and simplifying design.
  • Low Power Consumption: Designed to operate with minimal power requirements, it is ideal for battery-powered devices, helping to extend operational life.
  • Resolution: It offers a 3.5-digit resolution, allowing for precise measurements, which is crucial for sensitive applications.
  • Simple Interface: The device features an easy-to-use interface that simplifies the connection to microcontrollers or other control logic.
  • Flexible Input Range: The ADC accommodates differential input ranges of up to ±200mV, making it versatile for various measurement tasks.

Applications

The MAX1490BCPG is suitable for a diverse array of applications where accurate digital readouts are necessary. It is commonly used in:

  • Handheld meters
  • Medical equipment
  • Industrial control panels
  • Portable data loggers

Package and Reliability

The device comes in a 40-pin PDIP (Plastic Dual In-line Package), offering a reliable and sturdy option for PCB mounting. Maxim Integrated's commitment to quality means the MAX1490BCPG is designed to meet stringent reliability standards, ensuring stable performance in a variety of environmental conditions.

Conclusion

Overall, the Maxim Integrated MAX1490BCPG stands out as a highly integrated, power-efficient solution for digital display applications. Its combination of an ADC with LCD drivers, along with its ease of use and flexibility, make it an excellent choice for designers looking to streamline their systems and enhance the accuracy of their measurements.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0629 $94.1258
3+ $38.6158 $115.8474
5+ $37.4090 $187.0450
6+ $36.2023 $217.2138
8+ $34.9955 $279.9640
10+ $31.3753 $313.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess