EN
  • EN
  • DE

MAX14931BAWE+

Part No MAX14931BAWE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 2.75KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Maxim Integrated
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 27.5ns, 28.8ns
Pulse Width Distortion (Maximum) 2.6ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX14931
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 701498-MAX14931BAWE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14931BAWE+ CAD Model

Description

Maxim Integrated MAX14931BAWE+ Digital Isolator

The MAX14931BAWE+ is a high-performance, four-channel digital isolator from Maxim Integrated, designed to provide robust communication and signal isolation for a variety of industrial and commercial applications. This device is an excellent choice for systems that require reliable isolation between low-voltage digital circuitry and higher-voltage circuits, ensuring both safety and signal integrity.

Key Features

  • Channel Configuration: The MAX14931BAWE+ features four independent isolation channels, which can be used for bidirectional communication or unidirectional data transfer.
  • High Isolation Voltage: It offers an isolation voltage rating of 3.75kV RMS for 60 seconds, which provides a high degree of protection against high voltage spikes and surges.
  • Data Rate: With support for data rates up to 25Mbps, this digital isolator can handle high-speed data transmission without compromising signal quality.
  • Low Power Consumption: It is designed to be energy-efficient, with low power consumption that makes it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
  • Robust ESD Protection: The MAX14931BAWE+ comes with integrated ESD protection, safeguarding the device against electrostatic discharges.
  • Package: It is available in a 16-Wide SOIC package, which is convenient for PCB layout and space-saving considerations.

Applications

The MAX14931BAWE+ is ideal for use in various applications where signal integrity and isolation are crucial. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Data communication in electrically noisy environments
  • Isolated SPI interfaces and RS-485/RS-232 transceivers
  • Power supply control and monitoring

Maxim Integrated's commitment to quality and reliability makes the MAX14931BAWE+ a trusted component for designers seeking to enhance system performance while maintaining high isolation and safety standards.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.3428 $98.6856
3+ $40.4862 $121.4586
5+ $39.2203 $196.1015
7+ $37.9556 $265.6892
8+ $36.6909 $293.5272
11+ $32.8944 $361.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess