EN
  • EN
  • DE

MAX14935AAWE+

Part No MAX14935AAWE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description IC DGTL ISOLATOR 4CH 1MBPS WSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX149
Standard Package 46 pcs
ECCN OBSOLETE
Win Source Part Number 701500-MAX14935AAWE+
Ultra Librarian 3D Model Ultra Librarian MAX14935AAWE+ CAD Model

Description

Maxim Integrated MAX14935AAWE+ Digital Isolator

The MAX14935AAWE+ from Maxim Integrated is a high-performance, four-channel digital isolator designed to provide reliable signal isolation for a wide range of applications. Constructed with Maxim Integrated's proprietary process technology, this isolator ensures robust communication in systems where electrical isolation is critical for operational safety and integrity.

Key Features:

  • Channel Configuration: The MAX14935AAWE+ features four isolation channels, configured as two forward and two reverse-direction channels, making it ideal for bidirectional communication.
  • High Data Rate: It supports data rates up to 25Mbps, providing high-speed performance for digital communication.
  • Integrated DC-DC Converter: This digital isolator includes an integrated DC-DC converter, which simplifies power supply design and reduces board space requirements.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 3.0V to 5.5V, accommodating various system voltages and ensuring compatibility with different logic levels.
  • High Isolation Voltage: The device is capable of withstanding isolation voltages up to 3.75kVrms for 60 seconds, providing a high degree of protection against voltage transients and surges.
  • Low Power Consumption: With its low power consumption, the MAX14935AAWE+ is suitable for power-sensitive applications.

Applications:

The MAX14935AAWE+ is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment requiring electrical isolation
  • Isolated SPI/I2C interfaces
  • Isolated RS-485/RS-232 communication links
  • Battery management systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX14935AAWE+ is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in demanding environments.

Overall, the MAX14935AAWE+ digital isolator is a robust solution for designers looking to enhance system safety and integrity through high-quality electrical isolation. Its combination of features makes it a valuable component in any application where signal integrity and isolation are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.7424 $109.4848
3+ $44.9168 $134.7504
4+ $43.5135 $174.0540
6+ $42.1101 $252.6606
8+ $40.7068 $325.6544
10+ $36.4957 $364.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess