EN
  • EN
  • DE

MAX14936AWEVKIT#

Part No MAX14936AWEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR MAX14936
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Digital Isolator
Utilized IC / Part MAX14936
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Win Source Part Number 763755-MAX14936AWEVKIT#
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14936AWEVKIT# CAD Model

Description

    

The MAX14936AWEVKIT# by Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX14936A, a robust digital isolator with integrated power. This kit provides engineers with a convenient and efficient way to test the features and performance of the MAX14936A in their own system designs.

  

Key Features:

  
        
  • Integrated Isolation: The MAX14936A integrates four high-speed channels with 2 forward and 2 reverse-direction channels, offering a robust isolation barrier for your sensitive circuitry.
  •     
  • Integrated DC-DC Converter: The device includes an integrated DC-DC converter, reducing the need for external power supply components and simplifying the overall design.
  •     
  • High Data Rate: The isolator supports data rates up to 25Mbps, ensuring high-speed data transfer for a wide range of applications.
  •     
  • Wide Operating Range: The evaluation kit operates over a wide range of supply voltages, from 2.5V to 5.5V, accommodating various system requirements.
  •     
  • High Electromagnetic Immunity: The MAX14936A is designed to withstand high levels of electromagnetic interference, enhancing system reliability in harsh environments.
  •     
  • Easy-to-Use Interface: The evaluation kit comes with an easy-to-use interface, allowing for quick setup and testing without the need for complex configurations.
  •   
  

Applications:

  

The MAX14936AWEVKIT# is ideal for a variety of applications that require reliable signal isolation, including industrial automation, medical equipment, and power supply systems. Its high-speed data transfer capabilities make it particularly well-suited for SPI, I2C, and UART communication interfaces.

  

Package Contents:

  

The evaluation kit includes the evaluation board for the MAX14936A digital isolator, a USB cable, and comprehensive documentation. The included user guide and data sheet provide detailed instructions for setup and use, as well as technical specifications for the device.

  

Whether you're a seasoned engineer or a hobbyist looking to explore the potential of digital isolation in your projects, the MAX14936AWEVKIT# from Maxim Integrated offers a versatile and user-friendly platform for your development needs.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess