EN
  • EN
  • DE

MAX15004AAUE+T

Part No MAX15004AAUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 40 V
Frequency - Switching 15kHz ~ 500kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701516-MAX15004AAUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15004
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX15004AAUE+T CAD Model

Description

Maxim Integrated MAX15004AAUE+T High-Voltage Regulator

The MAX15004AAUE+T from Maxim Integrated is a robust, high-voltage linear regulator designed to provide precise voltage regulation and high reliability in a wide range of industrial and automotive applications. This versatile component is engineered to maintain stable output even under harsh conditions, making it an ideal solution for systems that require consistent performance over a broad input voltage range.

With an impressive input voltage range of 6V to 40V, the MAX15004AAUE+T can handle transient spikes up to 45V, ensuring that your circuits remain protected against sudden voltage fluctuations. The device offers a fixed output voltage of 5V, which is a common requirement for many electronic systems, providing a stable power supply for microcontrollers, sensors, and other critical components.

The MAX15004AAUE+T boasts an output current capability of up to 50mA, making it suitable for low-power applications that demand a compact and efficient power solution. Its thermal shutdown feature and short-circuit protection enhance the safety and durability of your designs by preventing damage due to overheating or overcurrent conditions.

Designed with automotive applications in mind, the MAX15004AAUE+T meets the rigorous AEC-Q100 standards, ensuring that it can withstand the demanding temperature and reliability requirements of the automotive industry. The device is available in a compact TSSOP-16 package, which is conducive to space-constrained applications.

Key Features:

  • Input Voltage Range: 6V to 40V
  • Transient Protection: Up to 45V
  • Fixed 5V Output Voltage
  • Output Current: Up to 50mA
  • Thermal Shutdown and Short-Circuit Protection
  • AEC-Q100 Qualified for Automotive Applications
  • Compact TSSOP-16 Package

In conclusion, the MAX15004AAUE+T from Maxim Integrated is a reliable and efficient high-voltage regulator that delivers consistent performance for a variety of demanding applications. Whether you're designing automotive electronics, industrial control systems, or any other application requiring a stable voltage supply, this regulator is an excellent choice for your power management needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess