EN
  • EN
  • DE

MAX15006AASA+T

Part No MAX15006AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1V @ 50mA
Output Current 50mA
Operating Supply Current 17μA to 150μA
PSRR 66dB (100Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 021144-MAX15006AASA+T
Family Name MAX15006AASA/V+T
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15006AASA+T CAD Model

Description

Product Overview: MAX15006AASA+T from Maxim Integrated

The MAX15006AASA+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is engineered to deliver a continuous output current of up to 50mA while maintaining a low dropout voltage, making it ideal for precision, low-power applications.

With an input voltage range of 4V to 40V, the MAX15006AASA+T offers great flexibility for various system designs, catering to a broad spectrum of industrial, automotive, and communication applications. Its ability to operate over a wide range of input voltages makes it an excellent choice for systems that experience large fluctuations in power supply levels.

The regulator's output voltage is factory preset to 5V, ensuring a stable and reliable voltage supply for sensitive electronic components. Moreover, the MAX15006AASA+T boasts an impressive quiescent current of just 85µA, contributing to energy-efficient operation and extended battery life in portable devices.

Key features of the MAX15006AASA+T include thermal shutdown and short-circuit protection, which safeguard the device and the system against excessive temperatures and current overloads. Additionally, the regulator is equipped with a reverse-battery protection feature, which prevents damage in the event of incorrect power supply connections.

The device is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The MAX15006AASA+T also supports an extended temperature range of -40°C to +125°C, allowing for operation in harsh environments typical of automotive and industrial settings.

Maxim Integrated's dedication to quality and reliability is evident in the MAX15006AASA+T, with its robust design and comprehensive protection features. Whether for power management in microcontrollers, sensors, or other critical systems, this linear regulator is an excellent choice for designers seeking a dependable power solution.

Specifications:

  • Output Current: 50mA
  • Input Voltage Range: 4V to 40V
  • Output Voltage: 5V (preset)
  • Quiescent Current: 85µA
  • Thermal Shutdown and Short-Circuit Protection
  • Reverse-Battery Protection
  • Operating Temperature Range: -40°C to +125°C
  • Package: 8-Pin SOIC

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4903 $54.9030
23+ $4.5049 $103.6127
35+ $4.3641 $152.7435
48+ $4.2234 $202.7232
62+ $4.0826 $253.1212
82+ $3.6602 $300.1364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess