EN
  • EN
  • DE

MAX15006DATT/V+T

Part No MAX15006DATT/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 60MA 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1V at 60mA
Output Current 60mA
Current - Quiescent (Iq) 17μA
Maximum Supply Current 150μA
PSRR 66dB (100Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX15006
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701528-MAX15006DATT/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15006DATT/V+T CAD Model

Description

Maxim Integrated's MAX15006DATT/V+T: High-Performance Linear Regulator

The MAX15006DATT/V+T from Maxim Integrated is a top-tier linear regulator designed to deliver a high degree of precision and stability in voltage regulation. This advanced component is engineered to meet the rigorous requirements of automotive, industrial, and high-reliability applications where consistent performance and durability are paramount.

Featuring a wide input voltage range, the MAX15006DATT/V+T can efficiently handle varying levels of input power while maintaining a steady output. This makes it an ideal choice for systems that experience fluctuations in supply voltage, ensuring that sensitive electronic components receive a constant voltage level for optimal operation.

One of the standout features of this linear regulator is its low dropout voltage, which enhances the efficiency of the device by allowing it to operate effectively even when the difference between the input and output voltages is minimal. This characteristic is particularly beneficial in battery-powered devices where maximizing power conservation is crucial.

The MAX15006DATT/V+T also boasts excellent thermal performance, thanks to its power-efficient design and robust thermal management capabilities. This ensures the device operates within safe temperature ranges, thereby extending its lifespan and reliability. Additionally, the component is packaged in a compact, surface-mount TDFN-EP (Exposed Pad) package, which aids in heat dissipation and saves valuable board space.

For enhanced system protection, the MAX15006DATT/V+T incorporates several safety features, including over-temperature protection, short-circuit protection, and reverse battery protection. These built-in safeguards help prevent damage to the regulator and the connected circuitry in the event of abnormal operating conditions.

In summary, the MAX15006DATT/V+T linear regulator from Maxim Integrated is a high-quality, reliable solution for applications requiring precise voltage control. Its robust feature set, including a wide input range, low dropout voltage, excellent thermal performance, and comprehensive protection circuitry, make it a versatile and dependable choice for designers and engineers.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess