EN
  • EN
  • DE

MAX15011ATJ+

Part No MAX15011ATJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V to 11V5V 0.3A Automotive 32-Pin TQFN EP / IC REG LDO 5V/ADJ 0.3A 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 1.8V, (5V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 1.5V @ 300mA
Output Current 300mA
Operating Supply Current 360μA
PSRR 60dB (100Hz)
Control Features Current Limit, Enable, Hold, Reset
Protection Features Load Dump, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785386-MAX15011ATJ+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15011
Introduction Date January 30, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX15011ATJ+ CAD Model

Description

Product Overview: MAX15011ATJ+ from Maxim Integrated

The MAX15011ATJ+ is a high-performance, compact, and efficient power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile IC is engineered to provide a reliable power solution for a wide range of applications, including automotive, industrial, and communication systems.

Key Features

  • High Voltage Range: The device operates over a wide input voltage range, making it suitable for handling various power supply conditions.
  • Robust Output Current: It is capable of delivering a substantial output current, which is essential for driving heavy loads.
  • Thermal Protection: The MAX15011ATJ+ includes thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • High Efficiency: With its high-efficiency design, the IC minimizes power loss and helps in reducing the overall power consumption of the system.
  • Compact Package: The device comes in a small, thermally enhanced TQFN package, providing a space-saving solution that is beneficial for designs with limited PCB area.

Applications

The MAX15011ATJ+ is suitable for a variety of applications that require stable and efficient power management. Its robust design and high reliability make it an excellent choice for:

  • Automotive electronics, such as infotainment and navigation systems
  • Industrial control systems and automation equipment
  • Telecommunication infrastructure and networking devices
  • Power supplies for embedded systems

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX15011ATJ+ meets the stringent requirements for performance and reliability. The device's advanced features, combined with its rugged design, provide a dependable power management solution that can withstand the challenges of harsh environments and demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess