EN
  • EN
  • DE

MAX1501ZETE+T

Part No MAX1501ZETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1400mA 4.2V/4.1V/4.95V/4.5V 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Evaluation Kit Yes
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 16
Operating Supply Current 5 mA
Operating Supply Voltage 13 V
Output Current 1.4 A
Output Voltage 4.5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074936-MAX1501ZETE+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1501ZETE+T CAD Model

Description

Maxim Integrated MAX1501ZETE+T Voltage Regulators

The MAX1501ZETE+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 1.5A of output current. This device is optimized for high-voltage, high-performance applications that require a stable and reliable power supply. With an adjustable output from 1.25V to 5V, the MAX1501ZETE+T is incredibly versatile, making it suitable for a wide range of applications from industrial controls to sophisticated consumer electronics.

One of the key features of the MAX1501ZETE+T is its excellent load and line regulation, which ensures a consistent output voltage even with varying input voltages and output loads. This is critical for applications where voltage precision is paramount. Additionally, the regulator boasts a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input-to-output voltage differential is minimal.

The MAX1501ZETE+T also comes with built-in thermal overload protection and short-circuit protection, providing an added layer of security for your electronic designs. These safety features help prevent damage to the regulator and the connected components in the event of abnormal operating conditions.

This regulator is available in a thermally enhanced 16-pin TQFN package with an exposed pad, which aids in dissipating heat and allows for cooler operation at full-rated current. This compact form factor is ideal for space-constrained applications while still providing the robust power management required for reliable operation.

Maxim Integrated's commitment to quality means that the MAX1501ZETE+T is designed to meet the stringent requirements of the most demanding systems. Whether you're designing power supplies for networking equipment, portable devices, or precision instrumentation, the MAX1501ZETE+T offers a perfect blend of performance, flexibility, and reliability.

Overall, the Maxim Integrated MAX1501ZETE+T is an excellent choice for designers looking for a high-quality voltage regulator capable of delivering a stable power supply in a variety of challenging applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess