EN
  • EN
  • DE

MAX15026BATD+

Part No MAX15026BATD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Cost, Small, 4.5V to 28V Wide Operating Range, DC-DC Synchronous Buck Controller | IC REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 28V
Switching Frequency 200kHz ~ 2MHz
Duty Cycle (Maximum) 88%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN-EP (3x3)
Family Part Number MAX15026
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212202-MAX15026BATD+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15026BATD+ CAD Model

Description

The MAX15026BATD+ is a high-performance, low-voltage linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced device is tailored to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic applications requiring low noise and high power supply rejection ratio (PSRR).

Key Features

  • Voltage Regulation: The MAX15026BATD+ offers excellent regulation capabilities, ensuring a consistent output even under varying input conditions and load fluctuations.
  • Low Dropout: With its low dropout performance, this regulator operates efficiently even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • High PSRR: The device boasts a high power supply rejection ratio, which minimizes the impact of supply voltage variations on the output, essential for noise-sensitive circuits.
  • Thermal Protection: Integrated thermal protection safeguards the regulator from overheating, enhancing reliability and longevity.
  • Wide Operating Temperature Range: The MAX15026BATD+ is designed to function over a broad temperature range, making it suitable for various industrial and commercial applications.

Applications

The versatile nature of the MAX15026BATD+ allows it to be used in a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Portable and battery-powered devices
  • Medical instrumentation
  • Automotive electronics

Technical Specifications

The MAX15026BATD+ comes in a compact package and is characterized by the following technical specifications:

  • Output Voltage: Precisely regulated output for reliable operation.
  • Current Capability: Capable of supplying a significant amount of current to the load.
  • Package Type: Available in a package that is convenient for PCB design and space-saving considerations.

With its robust feature set, the MAX15026BATD+ from Maxim Integrated stands out as a top-tier voltage regulator for designers seeking performance and reliability in their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess