EN
  • EN
  • DE

MAX15039ETG

Part No MAX15039ETG
Manufacturer Maxim Integrated
Description 6A, 2MHz Step-Down Regulator with Integrated Switches Open-Drain, Power-Good Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212204-MAX15039ETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15039ETG CAD Model

Description

The MAX15039ETG from Maxim Integrated is a state-of-the-art synchronous DC-DC converter designed for high-performance and energy-efficient applications. This compact, integrated power solution is ideal for a wide range of uses, from industrial power supplies to telecommunications equipment.

Operating from a 4.5V to 28V input voltage range, the MAX15039ETG provides a highly adaptable power solution that can cater to a diverse set of voltage requirements. This versatility is further enhanced by an adjustable output voltage range from 0.6V up to 85% of the input voltage, allowing for precise tuning to meet the needs of the powered device or circuit.

With its integrated high-side and low-side MOSFETs, the MAX15039ETG achieves high efficiency, which minimizes power loss and heat generation. This efficiency is critical for maintaining the reliability and longevity of both the power converter and the system it powers. The device also features a high switching frequency of up to 500kHz, which allows for the use of smaller external components, thus reducing the overall solution size and saving valuable board space.

The MAX15039ETG comes with a host of protective features that ensure safe operation under various conditions. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). The device's overcurrent protection safeguards against potential damage from excessive current draw, while the thermal shutdown feature prevents overheating, further enhancing system reliability.

This converter is available in a compact, 24-pin thin QFN (4mm x 4mm) package, which is perfect for space-constrained applications. Its small footprint, combined with its performance and feature set, makes the MAX15039ETG an excellent choice for engineers looking for a high-quality power management solution.

Whether it's used in networking equipment, servers, or portable devices, the MAX15039ETG from Maxim Integrated provides the efficiency, flexibility, and reliability required for modern electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess