EN
  • EN
  • DE

MAX1504YETL

Part No MAX1504YETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701560-MAX1504YETL
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1504YETL CAD Model

Description

The MAX1504YETL from Maxim Integrated is a highly sophisticated battery management integrated circuit (IC) designed to optimize the performance and extend the life of Li-ion, Li-Polymer, and LiFePO4 batteries. This compact, high-efficiency IC is perfect for portable devices where space is at a premium and battery life is of utmost importance.

Key Features

  • Chemistry Flexibility: Compatible with various lithium battery chemistries, offering versatility in device design.
  • High-Accuracy Voltage Regulation: Ensures precise charging to maximize battery capacity and lifespan.
  • Integrated Safety Features: Includes overvoltage, overcurrent, and thermal protection to safeguard the battery and device during operation.
  • Small Form Factor: Available in a compact TQFN package, making it ideal for space-constrained applications.
  • Power Management: Advanced power management capabilities to enhance the efficiency of battery usage.

Applications

The MAX1504YETL is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Devices
  • Health and Fitness Monitors
  • Portable Medical Devices

Technical Specifications

The device operates over a wide input voltage range and provides a rich set of features:

  • Input Voltage Range: 2.5V to 5.5V
  • Adjustable Charge Voltage Up to 4.2V (typical for Li-ion)
  • Charge Current: Programmable up to 2A
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-TQFN (3mm x 3mm)

With the MAX1504YETL, Maxim Integrated continues to demonstrate its commitment to providing innovative solutions for power management and battery charging. This IC is an excellent choice for designers looking to create products with long battery life and high reliability.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess