EN
  • EN
  • DE

MAX1504ZETL+TS

Part No MAX1504ZETL+TS
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208345-MAX1504ZETL+TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1504ZETL+TS CAD Model

Description

MAX1504ZETL+TS - Battery Charge Management IC by Maxim Integrated

Maxim Integrated's MAX1504ZETL+TS is a sophisticated battery charge management integrated circuit (IC) designed to cater to the advanced needs of modern rechargeable battery applications. This IC is specifically engineered to optimize the charging process for single-cell lithium-ion (Li+) batteries, which are prevalent in portable electronics such as smartphones, tablets, digital cameras, and other handheld devices.

The MAX1504ZETL+TS boasts a compact and efficient design, encapsulated in a 6-pin TDFN package with a thermal pad. This form factor not only ensures a minimal footprint on the circuit board but also provides excellent thermal performance, which is critical for maintaining the reliability and longevity of the device.

One of the key features of the MAX1504ZETL+TS is its ability to automatically transition between pre-charge, fast-charge, and maintain charge states, ensuring that the battery is charged quickly and safely. The pre-charge mode is particularly useful for deeply discharged batteries, as it gently ramps up the current to avoid damaging the cells. Once the battery reaches a safe voltage level, the IC switches to fast-charge mode, delivering maximum current to recharge the battery swiftly. Finally, the maintain charge state keeps the battery at its peak capacity without overcharging, which is essential for preserving the battery's health over time.

The MAX1504ZETL+TS also integrates a variety of safety features to protect both the battery and the host device. These include overvoltage protection, thermal protection, and a safety timer that prevents overcharging. Additionally, the IC is equipped with a charge status output that can be used to drive an LED indicator or communicate with the host microcontroller, providing real-time feedback on the charging process.

With its precision charge voltage regulation and low external component count, the MAX1504ZETL+TS is an ideal solution for designers looking to implement a reliable and high-performance charging system in their battery-powered devices. Maxim Integrated's commitment to quality ensures that this IC will deliver consistent performance and contribute to the extended lifespan of the battery it serves.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.0845
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess