The MAX15058EWL from Maxim Integrated is a high-performance step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This compact and powerful module is capable of handling input voltages up to 60V and provides a continuous output current of up to 2.5A, making it an ideal solution for industrial, automotive, and telecommunications power systems.
Key Features
- Wide Input Voltage Range: The device operates from a 7.5V to 60V input, accommodating varying input sources and transient voltage spikes.
- High Output Current: Capable of delivering 2.5A output current, it meets the requirements of high-power applications.
- Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, providing flexibility for different circuit designs.
- High Efficiency: With its integrated MOSFETs, the MAX15058EWL achieves up to 93% efficiency, reducing power loss and heat generation.
- Frequency Synchronization: Synchronizes to an external clock to reduce noise in sensitive applications.
- Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat conditions.
- Compact Package: Available in a small, 16-pin TSSOP-EP package, it saves board space and is suitable for space-constrained applications.
Applications
- Industrial Control Systems
- Automotive Infotainment and Body Electronics
- Telecom Power Supplies
- Distributed Power Systems
- Battery-Powered Devices
The MAX15058EWL integrates multiple protection features, including cycle-by-cycle current limit, short-circuit protection, and thermal shutdown, to ensure reliable operation under adverse conditions. Its high-frequency operation allows the use of small, low-cost external components, thus minimizing the overall solution size. With its robust design and versatile features, the MAX15058EWL is a prime choice for engineers looking to implement a compact, efficient, and high-voltage power solution.