EN
  • EN
  • DE

MAX3171CAI

Part No MAX3171CAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +3.3V Multiprotocol 3Tx/3Rx Software-Selectable Control Transceivers | IC TXRX MULTIPROTOCL 3.3V 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX3171
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212961-MAX3171CAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3171CAI CAD Model

Description

Product Overview: MAX3171CAI from Maxim Integrated

The MAX3171CAI is a high-performance, multi-channel interface IC designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This integrated circuit is tailored for communication and networking applications, providing a robust and efficient solution for serial communication needs.

Key Features

  • Multiple Communication Channels: The MAX3171CAI offers three drivers and five receivers, making it a versatile choice for systems that require multiple communication channels.
  • High-Speed Operation: Designed to support high-speed data transfer, this IC is capable of handling data rates, ensuring swift and reliable communication for critical applications.
  • Low-Power Consumption: Maxim Integrated emphasizes energy efficiency, and the MAX3171CAI reflects this with its low-power consumption, which is ideal for portable and power-sensitive applications.
  • Wide Voltage Range: The device operates over a wide voltage range, providing flexibility in various system designs and ensuring compatibility with a range of peripherals.
  • Electrostatic Discharge (ESD) Protection: The IC features built-in ESD protection, safeguarding the device against static electricity and improving its robustness in harsh environments.

Applications

The MAX3171CAI is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Data Communication Systems
  • Point-of-Sale Terminals

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3171CAI is manufactured to the highest standards. Users can trust in the reliability and longevity of this product, which is tested rigorously to meet stringent industry specifications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet. The datasheet provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits, ensuring proper integration into system designs.

In summary, the MAX3171CAI from Maxim Integrated is a sophisticated and reliable solution for complex communication tasks, offering a combination of performance, efficiency, and durability that is hard to match.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1233 $51.2330
24+ $4.2037 $100.8888
37+ $4.0724 $150.6788
51+ $3.9410 $200.9910
66+ $3.8096 $251.4336
88+ $3.4155 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess