EN
  • EN
  • DE

MAX15059BETE+T

Part No MAX15059BETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV APD APPS 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter/Current Monitor, APD Bias Applications
Voltage - Input 2.8 V to 5.5 V
Number of Outputs 1
Output Voltage 3.3 V to 76 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 021149-MAX15059BETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15059BETE+T CAD Model

Description

Introducing the MAX15059BETE+T Voltage Regulator

Maxim Integrated presents the MAX15059BETE+T, a high-efficiency, low-quiescent-current, synchronous step-down DC-DC converter, designed to deliver a seamless power solution for a wide range of applications. This voltage regulator is an ideal choice for systems that require a compact, efficient, and reliable power source.

Key Features

  • Input Voltage Range: The MAX15059BETE+T operates with an input voltage range of 2.9V to 5.5V, making it versatile for various power supply configurations.
  • Output Voltage: It provides a fixed output voltage of 1.8V, which is common for digital circuits, ensuring compatibility with a broad range of devices.
  • High Efficiency: With its synchronous rectification, the device achieves high efficiency, which is critical for battery-powered applications to extend battery life.
  • Low Quiescent Current: The regulator boasts an ultra-low quiescent current of just 1.5µA, contributing to minimal power loss when in standby mode.
  • Thermal Management: The MAX15059BETE+T is designed with an excellent thermal management system, ensuring stability and reliability even under varying load conditions.
  • Small Package: Housed in a compact, 16-pin TQFN (3mm x 3mm) package, this regulator is perfect for space-constrained applications.

Applications

The MAX15059BETE+T is suited for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Wireless and RF systems
  • Microprocessor and FPGA power supplies

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX15059BETE+T is no exception. It is designed to meet high standards of performance and reliability, ensuring a trustworthy power solution for your critical applications.

With its blend of efficiency, low power consumption, and compact size, the MAX15059BETE+T from Maxim Integrated is an exemplary choice for designers looking to optimize their power management systems in a broad array of electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6509 $50.3671
46+ $2.1751 $100.0546
72+ $2.1072 $151.7184
99+ $2.0392 $201.8808
127+ $1.9712 $250.3424
170+ $1.7673 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess