EN
  • EN
  • DE

MAX1505XETM+TW

Part No MAX1505XETM+TW
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208357-MAX1505XETM+TW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505XETM+TW CAD Model

Description

Maxim Integrated MAX1505XETM+TW Product Overview

The MAX1505XETM+TW is a high-performance, compact power management integrated circuit (PMIC) from Maxim Integrated, designed to meet the demanding needs of modern electronic devices. This versatile component is engineered to provide a reliable and efficient power solution, making it an ideal choice for a wide range of applications including portable devices, wearables, and smart technology.

Key Features

  • High Efficiency: The MAX1505XETM+TW boasts high conversion efficiency, which is crucial for battery-powered devices, as it helps extend battery life and reduce heat generation.
  • Small Footprint: With its compact size, this PMIC is perfect for space-constrained applications, allowing designers to minimize PCB layout space without compromising on performance.
  • Integrated Functions: This device integrates multiple functions into a single chip, including DC-DC conversion, which simplifies the design process and can reduce the overall bill of materials.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and making it suitable for powering a variety of components that require different voltage levels.
  • Thermal Protection: The MAX1505XETM+TW is equipped with built-in thermal protection features that safeguard the device against overheating, ensuring reliable operation under varying conditions.

Applications

The versatility of the MAX1505XETM+TW PMIC allows it to be used in a multitude of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Monitors
  • Smart Watches
  • IoT Devices

Technical Specifications

The technical specifications of the MAX1505XETM+TW include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

In summary, the MAX1505XETM+TW from Maxim Integrated is a powerful and efficient PMIC solution that offers a blend of performance, integration, and flexibility, making it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

ESMT
Lowest to $1.0845
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $1.3456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess