EN
  • EN
  • DE

MAX15070AAUT/V+T

Part No MAX15070AAUT/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description 7A SINK, 3A SOURCE, 12NS, SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 14V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 3A, 7A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 25ns, 14ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX15070
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701574-MAX15070AAUT/V+T
Ultra Librarian 3D Model Ultra Librarian MAX15070AAUT/V+T CAD Model

Description

The MAX15070AAUT/V+T from Maxim Integrated is a highly efficient, compact, integrated solution designed for high-performance power-management applications. This device is part of Maxim's extensive range of power ICs, which are renowned for their reliability and advanced technology.

Key Features

  • High Efficiency: The MAX15070A features a synchronous rectified step-down converter, which ensures high efficiency across a wide range of load currents.
  • Compact Size: With its ultra-small, 6-pin SOT23 package, the MAX15070AAUT/V+T is ideal for space-constrained applications.
  • Wide Input Voltage Range: The device operates from a 4.5V to 60V input voltage range, making it suitable for a variety of industrial and automotive applications.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs reduces external component count and simplifies design.
  • Adjustable Output: The output voltage can be adjusted from 0.8V up to 90% of the input voltage, providing flexibility for different circuit requirements.
  • Thermal Protection: The MAX15070AAUT/V+T includes over-temperature protection to safeguard the device under extreme conditions.
  • Cycle-by-Cycle Current Limit: This feature enhances the protection of the device by preventing overcurrent conditions.

Applications

The MAX15070AAUT/V+T is versatile and can be used in a wide array of applications, including:

  • Point-of-Load (POL) conversions
  • Automotive applications
  • Industrial power supplies
  • Telecommunications equipment
  • Distributed power systems

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX15070AAUT/V+T is produced with rigorous testing and quality control measures to ensure it performs to specifications in the most demanding environments.

Ordering Information

The MAX15070AAUT/V+T is available for order, and for specific pricing and availability, customers should contact Maxim Integrated or an authorized distributor. The device's technical documentation, including datasheets and application notes, is also available for designers and engineers to aid in the integration of this IC into their projects.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess