EN
  • EN
  • DE

MAX15090EWI+T

Part No MAX15090EWI+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Hot Swap Controller 1-CH 18V 28-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 1
Number of Pins 28
RoHS Compliant
Win Source Part Number 1074940-MAX15090EWI+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX15090EWI+T CAD Model

Description

MAX15090EWI+T Voltage Regulator by Maxim Integrated

The MAX15090EWI+T from Maxim Integrated is a highly efficient and reliable voltage regulator designed to deliver precise power management solutions for a variety of applications. This advanced component is part of Maxim's extensive line of power conversion and management ICs, which are renowned for their performance, durability, and versatility.

Featuring a wide input voltage range, the MAX15090EWI+T is capable of accommodating various power sources, making it an ideal choice for systems that operate in environments with fluctuating power supplies. The device ensures a stable and consistent output, critical for maintaining the performance and longevity of sensitive electronic components.

With its integrated features, such as over-current protection, thermal shutdown, and under-voltage lockout, the MAX15090EWI+T provides a safeguard for your electronic designs, preventing damage due to abnormal operating conditions. These protective measures contribute to the overall reliability of the system, reducing downtime and maintenance costs.

The MAX15090EWI+T is also designed with a compact form factor, making it suitable for space-constrained applications. Its small size does not compromise its performance, as it still delivers the high efficiency and low quiescent current expected from Maxim Integrated products. This voltage regulator is an excellent choice for portable devices, telecommunications, and industrial equipment, where space and power efficiency are of the utmost importance.

Maxim Integrated's commitment to quality is evident in the MAX15090EWI+T, which is manufactured to meet the highest industry standards. The device is available in a lead(Pb)-free/RoHS-compliant package, reflecting the company's dedication to environmental responsibility.

In summary, the MAX15090EWI+T voltage regulator from Maxim Integrated offers a combination of high performance, robust protection features, and compact design, making it a versatile solution for a wide range of power management applications. Whether you're designing for consumer electronics, industrial systems, or communication infrastructure, this component is engineered to enhance the efficiency and reliability of your products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess