EN
  • EN
  • DE

MAX1510ETB+TG51

Part No MAX1510ETB+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 310977-MAX1510ETB+TG51
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1510ETB+TG51 CAD Model

Description

Maxim Integrated MAX1510ETB+TG51 Power Management IC

The Maxim Integrated MAX1510ETB+TG51 is a high-performance power management integrated circuit (PMIC) designed to provide efficient, reliable power supply solutions for advanced electronic systems. This versatile IC is particularly suitable for portable devices, such as laptops, tablets, and other battery-powered gadgets, where energy efficiency and space constraints are key considerations.

Key Features

  • High Efficiency: The MAX1510ETB+TG51 boasts an advanced design that ensures high efficiency power conversion, which is crucial for extending battery life in portable devices.
  • Multiple Output Channels: This PMIC features multiple output channels that can be configured to meet the specific power requirements of different system components, providing a flexible and scalable solution for various applications.
  • Integrated MOSFETs: With built-in MOSFETs, the MAX1510ETB+TG51 reduces external component count, saving valuable board space and simplifying the overall design process.
  • Programmable Switching Frequency: The device allows for programmable switching frequency, enabling designers to optimize the power supply for performance or to minimize electromagnetic interference (EMI).
  • Thermal Protection: It includes thermal protection features that safeguard the IC and the system from overheating, enhancing reliability and longevity.
  • Small Form Factor: Housed in a compact TDFN-10 package, the MAX1510ETB+TG51 is ideal for space-constrained applications without compromising on power or efficiency.

Applications

The MAX1510ETB+TG51 is engineered to address the power management needs of a wide range of applications, including:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Wireless Networking Devices

With its robust feature set and compact size, the Maxim Integrated MAX1510ETB+TG51 stands out as a power management solution that delivers performance, efficiency, and design flexibility. Whether for consumer electronics or industrial applications, this PMIC is engineered to meet the stringent requirements of modern portable devices, ensuring optimal power delivery and system stability.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess