EN
  • EN
  • DE

MAX1512ETA

Part No MAX1512ETA
Manufacturer Maxim Integrated
Description EEPROM-Programmable TFT VCOM Calibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212213-MAX1512ETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1512ETA CAD Model

Description

Introducing the MAX1512ETA from Maxim Integrated

The MAX1512ETA is a state-of-the-art, highly efficient, dual-phase, synchronous buck controller designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This advanced controller is specifically tailored to deliver a high-performance power supply for CPUs, GPUs, and other ASICs that demand a high current, fast transient response.

Key Features

  • High Efficiency: The MAX1512ETA operates with dual-phase operation, which reduces input and output ripple, thereby increasing efficiency and allowing for the use of smaller, cost-effective output capacitors.
  • Quick Transient Response: Its fast transient response is ideal for powering today's high-speed, high-current digital circuits, ensuring stable operation even under rapidly changing loads.
  • Versatility: The device supports a wide input voltage range, making it suitable for various applications and ensuring compatibility with different system designs.
  • Adjustable Output: It offers an adjustable output voltage, giving designers the flexibility to fine-tune the power supply to meet the specific requirements of the target application.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers helps to reduce external component count, which can lead to a more compact PCB layout and reduced system cost.
  • Thermal Management: With built-in thermal protection, the MAX1512ETA ensures reliable operation over a wide temperature range, safeguarding your system against overheating.

Applications

Thanks to its robust feature set, the MAX1512ETA is an excellent choice for a variety of demanding applications, including:

  • High-performance CPUs and GPUs
  • ASIC power supplies
  • Networking and telecommunications equipment
  • Servers and data centers
  • Embedded systems

Design and Integration

The compact form factor of the MAX1512ETA, available in a 16-pin thin QFN package, allows for its integration into space-constrained designs while still delivering the power and performance required by cutting-edge electronic components. With Maxim Integrated's reputation for quality and reliability, the MAX1512ETA is a superb choice for engineers looking to enhance the efficiency and performance of their power supply designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess