EN
  • EN
  • DE

MAX1515ETG

Part No MAX1515ETG
Manufacturer Maxim Integrated
Description Low-Voltage, Internal Switch, Step-Down/DDR Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212214-MAX1515ETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1515ETG CAD Model

Description

Maxim Integrated MAX1515ETG Product Overview

The MAX1515ETG is a high-performance, compact power-management IC designed by Maxim Integrated, a company renowned for its innovative and reliable power solutions. This advanced chip is specifically engineered to meet the demanding requirements of portable electronics, offering a versatile and efficient power management system.

Key Features

  • High Efficiency: The MAX1515ETG is designed for high efficiency, which is crucial for prolonging battery life in portable devices.
  • Dual Step-Down Controllers: It includes two PWM step-down controllers that operate at a fixed frequency and can synchronize to an external clock for noise-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexible design options to cater to various device requirements.
  • Power Sequencing: Integrated power sequencing capabilities ensure that voltage rails are enabled in the correct order, which is essential for the proper operation of many digital devices.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, ensuring reliable performance and longevity.
  • Compact Package: The MAX1515ETG comes in a thin QFN package, making it ideal for space-constrained applications without compromising on power capability.

Applications

The MAX1515ETG is well-suited for a variety of applications, particularly where efficient power management and space savings are critical. These applications include:

  • Notebook Computers
  • Subnotebooks and Ultrabooks
  • PDAs and Mobile Handsets
  • Portable Media Players
  • Other Compact Portable Devices

Technical Specifications

The device operates over a wide input voltage range and features a low quiescent current. It also includes digital soft-start, overvoltage protection, and a power-good output for enhanced system stability and performance.

In summary, the MAX1515ETG from Maxim Integrated is a sophisticated, feature-rich power management IC that offers designers the efficiency, flexibility, and reliability required for the next generation of portable electronic devices.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess