EN
  • EN
  • DE

MAX1517ETJ+T

Part No MAX1517ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DC/DC CONV TFT-LCD 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications LCD Display, Automotive
Operating Supply Voltage 2.6 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 701589-MAX1517ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1517
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1517ETJ+T CAD Model

Description

The MAX1517ETJ+T from Maxim Integrated is a high-performance power-management integrated circuit (IC) designed to deliver efficient power regulation for thin-film transistor (TFT) liquid crystal displays (LCDs) in portable devices. This compact, efficient IC is a perfect solution for powering the advanced display technologies found in laptops, tablets, and other portable electronics that require high-quality visual performance with power efficiency.

Key Features

  • Integrated Power Management: The MAX1517ETJ+T combines a step-up DC-DC converter, a linear regulator, and a high-frequency operational amplifier in a single package, simplifying the power supply design for TFT LCD panels.
  • High Efficiency: Its step-up converter operates at a high switching frequency, enabling the use of small, low-profile inductors and capacitors, which reduces overall space and power loss on the PCB.
  • Multiple Output Voltages: The device provides all the necessary voltages for TFT LCD operation, including VON and VOFF for the gate drive and VCOM for the common electrode.
  • Adjustable Outputs: The output voltages are adjustable through external resistive dividers, providing flexibility to match the requirements of various LCD panels.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Compact Package: The MAX1517ETJ+T is available in a 32-pin TQFN package with a 5mm x 5mm footprint, making it ideal for space-constrained applications.

Applications

The versatility and high efficiency of the MAX1517ETJ+T make it suitable for a wide range of applications, particularly where high-resolution display quality and battery life are critical. These applications include:

  • Notebook computers
  • Portable DVD players
  • Car navigation systems
  • Portable media players

Conclusion

Maxim Integrated's MAX1517ETJ+T is a robust, highly integrated power management solution that offers a compact, efficient, and flexible approach for powering TFT LCD panels. Its combination of a step-up converter, linear regulator, and operational amplifier, along with thermal protection and a small package size, makes it an excellent choice for designers looking to enhance the visual performance and power efficiency of their portable devices.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess