EN
  • EN
  • DE

ONET4291VARGPT

Part No ONET4291VARGPT
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 4.25GBPS 3.6V 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 2.9 V to 3.6 V
Operating Supply Current 40mA
Current - Modulation 11.5mA
Current - Bias 11mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 1084438-ONET4291VARGPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ONET4291VARGPT CAD Model

Description

The ONET4291VARGPT is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments specifically for optical networking applications. This advanced TIA is an essential component for systems that require the conversion of optical signals into electrical signals with high precision and speed. With its exceptional bandwidth and sensitivity, the ONET4291VARGPT is ideally suited for 10 Gbps data transmission rates, making it a perfect fit for modern optical receivers in fiber optic communication systems.

Key Features:

  • High Bandwidth: The device offers a wide bandwidth that supports data rates up to 10 Gbps, ensuring high-speed data transmission for demanding applications.
  • Low Power Consumption: Engineered for efficiency, the ONET4291VARGPT operates with low power consumption, which helps to minimize the thermal footprint and overall energy usage of the system.
  • Single 3.3V Supply: The TIA operates on a single 3.3V supply voltage, simplifying power management and system design.
  • Programmable Bandwidth: Users can program the bandwidth to match specific system requirements, providing flexibility and optimization for various applications.
  • Differential Outputs: The TIA features differential outputs, which enhances signal integrity and reduces noise susceptibility in high-speed data links.
  • Automatic Gain Control (AGC): The ONET4291VARGPT includes AGC functionality to maintain a stable output amplitude over varying input optical power levels.

Applications:

The ONET4291VARGPT is designed for use in a variety of high-speed optical networking applications, such as:

  • 10 Gigabit Ethernet (10GbE)
  • 10 Gbps Fiber Channel
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • SONET/SDH and other optical transport networks

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the ONET4291VARGPT is no exception. The product is built to meet rigorous industry standards, ensuring long-term performance and stability in the field. With Texas Instruments' expertise in semiconductor design, customers can trust the ONET4291VARGPT for their critical communication infrastructure.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9184 $52.5312
42+ $2.3946 $100.5732
65+ $2.3197 $150.7805
90+ $2.2449 $202.0410
116+ $2.1701 $251.7316
155+ $1.9456 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,352 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess