EN
  • EN
  • DE

MAX1518ETJ+T

Part No MAX1518ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV W/OP AMP 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, TFT LCD
Voltage - Input 2.6 V to 5.5 V
Number of Outputs 1
Output Voltage 2.6 V to 13 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 101421-MAX1518ETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1518ETJ+T CAD Model

Description

MAX1518ETJ+T - Maxim Integrated

The MAX1518ETJ+T from Maxim Integrated is a high-performance, compact TFT-LCD power supply that is designed to provide a complete power solution for small to medium-sized TFT LCD panels. It is a highly integrated device that includes a boost converter, linear regulator, high-frequency operational amplifiers, and a gate-on and gate-off charge pump, making it ideally suited for portable devices where space and power efficiency are critical.

This advanced power supply IC operates over a wide input voltage range of 2.6V to 5.5V, allowing it to be powered from a variety of sources, including single-cell lithium-ion batteries. The MAX1518ETJ+T features a high-efficiency, current-mode, step-up converter with an integrated 18V n-channel MOSFET, which is capable of driving up to six strings of LEDs for backlighting applications.

Additionally, the device includes two high-performance operational amplifiers for driving the VCOM backplane and the gamma-correction reference voltage. These amplifiers are designed to have low output noise and fast settling times, ensuring crisp and clear image quality on the LCD panel. The MAX1518ETJ+T also provides a regulated 5V output to power the system's logic circuitry.

The MAX1518ETJ+T incorporates a range of protection features to ensure the longevity and reliability of the LCD panel. These include overvoltage protection, thermal shutdown, and short-circuit protection. The device is available in a 32-pin thin QFN package with a compact footprint of 5mm x 5mm, making it easy to integrate into space-constrained designs.

Maxim Integrated's MAX1518ETJ+T is an ideal choice for designers looking for a robust and integrated solution for powering TFT LCD panels in portable electronics, such as smartphones, tablets, and handheld gaming devices. Its high level of integration, combined with its power efficiency and protection features, makes it a reliable and convenient option for modern display applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4523 $58.6891
41+ $2.8332 $116.1612
64+ $2.7443 $175.6352
87+ $2.6565 $231.1155
113+ $2.5676 $290.1388
151+ $2.3019 $347.5869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess