EN
  • EN
  • DE

MAX152CAP+

Part No MAX152CAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Semiflash 400ksps 8-bit Parallel 20-Pin SSOP / IC ADC 8BIT 1UA PWR-DWN 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage ±3 V ~ 3.6 V
Voltage - Supply, Digital ±3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785399-MAX152CAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX152
Introduction Date December 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX152CAP+ CAD Model

Description

Introducing the MAX152CAP+ from Maxim Integrated

The MAX152CAP+ is a state-of-the-art, high-performance, 8-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a trusted leader in the design, manufacturing, and supply of advanced integrated circuits. This precision ADC is specifically engineered to deliver fast conversion speeds while maintaining excellent accuracy and reliability, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical devices, and instrumentation.

Key Features

  • High-Speed Conversion: The MAX152CAP+ boasts a rapid conversion time, enabling quick data processing and real-time system responsiveness.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, making it suitable for battery-powered and portable devices where power conservation is critical.
  • Wide Dynamic Range: It features a wide input dynamic range, accommodating a variety of signal levels without the need for external signal conditioning.
  • Flexible Voltage Operation: The device operates from a single +5V supply, simplifying power supply requirements and system design.
  • Easy Interface: It includes a digital interface that is easily connected to microprocessors and digital systems, ensuring seamless integration into existing designs.

Performance and Quality

The MAX152CAP+ is designed with Maxim Integrated's commitment to quality and performance. It provides not only fast conversion rates but also maintains a high level of accuracy, ensuring that the digital representation of the analog signal is as true to the original as possible. This ADC also features an internal track-and-hold function, which eliminates the need for external components and simplifies the overall design.

Applications

With its robust feature set, the MAX152CAP+ is versatile enough to fit into various demanding environments. It is particularly well-suited for:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Industrial Process Controls
  • Data Acquisition Systems
  • Robotics and Automation

For designers and engineers looking for a reliable and efficient ADC solution, the MAX152CAP+ from Maxim Integrated stands out as a superior choice. Its combination of speed, power efficiency, and precision underlines its capability to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess