EN
  • EN
  • DE

CD4066

Part No CD4066
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS QUAD BILATERAL SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159706-CD4066
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD4066 CAD Model

Description

Product Overview: CD4066 from Texas Instruments

The CD4066 is a high-performance CMOS Quad Bilateral Switch integrated circuit, manufactured by the renowned electronics company, Texas Instruments (TI). This versatile chip is designed to handle both analog and digital signals, making it an essential component in a wide range of electronic applications. The CD4066 features four independent switch channels, each with its own control signal input, enabling the connection or disconnection of two terminals for each switch.

Key Features

  • Wide Operating Voltage: The CD4066 operates over a wide voltage range from 3V to 18V, providing flexibility in various power environments.
  • Low Power Consumption: As a CMOS device, it has a significantly low power consumption, which is critical for battery-powered and energy-efficient designs.
  • Bidirectional Signal Transmission: Each switch can conduct signals in both directions, making it suitable for multiplexing and demultiplexing applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide high noise immunity, ensuring reliable operation in electrically noisy environments.
  • Matched Switch Characteristics: The CD4066 offers matched switch characteristics, which means that the ON resistance of each switch is very similar, providing uniform performance.

Applications

The CD4066 finds its applications in various fields, including signal gating, chopping, modulation or demodulation (mod/demod), and switching operations in analog and digital circuits. It is commonly used in:

  • Communication systems
  • Test equipment
  • Signal processing
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog conversion systems

With its robust design and reliable performance, the CD4066 from Texas Instruments is an excellent choice for designers looking for a flexible and efficient switching solution. Its compatibility with a broad range of signal levels and the ease of control make it a staple in both prototyping and production-scale projects.

Quality and Support

As with all Texas Instruments products, the CD4066 is backed by TI's commitment to quality and supported by the company's comprehensive technical resources, including datasheets, application notes, and design tools. This ensures that engineers can integrate this component into their designs with confidence and receive the support they need throughout the product's lifecycle.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess