EN
  • EN
  • DE

MAX152CPP

Part No MAX152CPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description +3V, 8-Bit ADC with 1uA Power-Down | IC ADC 8BIT FLASH 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog ±3V ~ 3.6V
Supply Voltage , Digital ±3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number MAX152
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212217-MAX152CPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX152CPP CAD Model

Description

The MAX152CPP is a versatile 8-bit analog-to-digital converter (ADC) designed by Maxim Integrated, offering high-speed performance combined with low power consumption. This precision ADC is ideally suited for a wide range of applications, from battery-powered portable devices to high-speed data acquisition systems and industrial automation.

Key Features

  • High-Speed Conversion: The MAX152CPP is capable of conversion rates up to 1.5Msps, making it suitable for high-speed signal processing applications.
  • Dual-Channel Operation: With two analog input channels, users can perform simultaneous sampling of different signals, increasing the flexibility and efficiency of data acquisition tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX152CPP operates with a low power requirement, preserving battery life in portable devices.
  • Wide Operating Voltage Range: The device supports a 4.5V to 5.5V power supply range, accommodating various system power designs.
  • Easy Interface: Featuring a simple digital interface, the MAX152CPP can easily connect to microprocessors or DSPs, facilitating straightforward integration into system designs.
  • Compact Packaging: The ADC comes in a 20-pin plastic DIP package, ensuring a small footprint on the PCB and compatibility with standard assembly processes.

Applications

The MAX152CPP is a highly adaptable component, fit for deployment in numerous sectors. Its primary applications include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Process Control
  • Robotics

Technical Specifications

The technical specifications for the MAX152CPP provide insight into its capabilities:

  • Resolution: 8 bits
  • Conversion Rate: Up to 1.5Msps
  • Number of Channels: 2
  • Analog Input Range: 0 to VREF
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to +70°C
  • Package: 20-pin PDIP

Whether for upgrading existing systems or designing new ones, the MAX152CPP from Maxim Integrated offers a reliable and efficient solution for precision analog-to-digital conversion needs.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess