EN
  • EN
  • DE
  • IT

MAX1532ETL

Part No MAX1532ETL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description IMVP4 INTEL CPU DUAL-PHASE STEP-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 22 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 208398-MAX1532ETL
Ultra Librarian 3D Model Ultra Librarian MAX1532ETL CAD Model

Description

The Maxim Integrated MAX1532ETL is a state-of-the-art, high-efficiency, multi-phase power-supply controller designed to deliver exceptional performance for powering CPUs, GPUs, and other ASICs that require a precise and stable voltage supply. This advanced controller is engineered to meet the rigorous demands of modern computing and electronics, ensuring reliable operation even under varying load conditions.

Key Features:

  • Multi-Phase Buck Converter: The MAX1532ETL utilizes a multi-phase buck converter design that significantly reduces the amount of input and output capacitance needed, leading to a more compact and cost-effective solution.
  • Quick-PWM™ Control: With Quick-PWM control, the MAX1532ETL provides instantaneous response to fast load steps, ensuring a stable output voltage during sudden changes in demand.
  • Active Voltage Positioning: Active voltage positioning with adjustable gain allows for optimized transient response, reducing the likelihood of voltage overshoot or undershoot during load changes.
  • High Efficiency: The device is designed for high efficiency across a wide range of load conditions, making it ideal for applications where energy conservation is critical.
  • Programmable Switching Frequency: Users can program the switching frequency from 200kHz to 600kHz, enabling flexibility in balancing efficiency and component size.
  • Overvoltage Protection: The MAX1532ETL includes overvoltage protection to safeguard the system against voltage spikes, enhancing overall reliability.
  • Thermal Management: Excellent thermal management capabilities ensure that the device operates within safe temperature ranges, even under high load conditions.

Applications:

  • Notebook Computers
  • Desktop Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Advanced Computing Systems

With its robust feature set and adaptive capabilities, the Maxim Integrated MAX1532ETL is an ideal choice for engineers and designers looking to implement a high-performance power supply in their next-generation electronic devices. Its precision and efficiency ensure that it stands out as a leading solution in the power management landscape.

You May Also Be Interested in

Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess